T85F576C4
T85F576C4
Active
Description:  IC FPGA 278 I/O 576FBGA
Manufacturer:  Efinix Inc
Datasheet:   T85F576C4 Datasheet
History Price: $35.86500
In Stock: 36400
T85F576C4 vs T85F324I4
Manufacturer
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
84096
84096
Total RAM Bits
4152320
125952
Number of I/O
278
130
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.05V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
576-VFBGA
324-VFBGA
Supplier Device Package
576-FBGA (16x16)
324-FBGA (12x12)