☰
TC7106ACLW
TC7106ACLW
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   TC7106ACLW Datasheet
History Price: $15.24278
In Stock: 16560
TC7106ACLW vs TC7135CLI713
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
800 μA
1 mA
Voltage - Supply
9V
4V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
28-PLCC (11.51x11.51)