Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7106ARCPL
TC7106ARCPL
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Manufacturer:
Microchip Technology
Datasheet:
TC7106ARCPL Datasheet
History Price: Obsolete
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7106ARCPL vs TC7135CLI713
Part No
TC7106ARCPL
TC7135CLI713
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
800 μA
1 mA
Voltage - Supply
9V
4V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
28-LCC (J-Lead)
Supplier Device Package
40-PDIP
28-PLCC (11.51x11.51)