☰
TC7107ACLW
TC7107ACLW
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   TC7107ACLW Datasheet
History Price: $18.30000
In Stock: 33120
TC7107ACLW vs TC7129CPL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
800 μA
800 μA
Voltage - Supply
5V
6V ~ 12V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
40-DIP (0.600", 15.24mm)
Supplier Device Package
44-PLCC (16.59x16.59)
40-PDIP