Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7107ACPL
TC7107ACPL
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Manufacturer:
Microchip Technology
Datasheet:
TC7107ACPL Datasheet
History Price: $8.68000
In Stock: 19360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7107ACPL vs TC7117RCPL
Part No
TC7107ACPL
TC7117RCPL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Display Type
LED
LED
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 3.5 Digits
Current - Supply
800 μA
800 μA
Voltage - Supply
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
40-PDIP