☰
TC7107IPL
TC7107IPL
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7107IPL Datasheet
History Price: $12.69880
In Stock: 14320
TC7107IPL vs TC7136ACKW
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 3.5 Digits
Current - Supply
800 μA
70 μA
Voltage - Supply
5V
9V
Operating Temperature
-25 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
44-QFP
Supplier Device Package
40-PDIP
44-MQFP (10x10)