☰
TC7109ACLW
TC7109ACLW
Active
Description:  IC ADC 12BIT DUAL SLOPE 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   TC7109ACLW Datasheet
History Price: $19.95000
In Stock: 20080
TC7109ACLW vs TC7109CLW
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
12
12
Sampling Rate (Per Second)
30
30
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
Parallel
Parallel
Configuration
ADC
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Dual Slope
Dual Slope
Reference Type
External
External
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC (16.59x16.59)
Mounting Type
Surface Mount
Surface Mount