Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7116CKW
TC7116CKW
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Manufacturer:
Microchip Technology
Datasheet:
TC7116CKW Datasheet
History Price: $8.61000
In Stock: 23040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7116CKW vs TC7126ACPL
Part No
TC7116CKW
TC7126ACPL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 3.5 Digits
Current - Supply
800 μA
55 μA
Voltage - Supply
9V
9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-QFP
40-DIP (0.600", 15.24mm)
Supplier Device Package
44-MQFP (10x10)
40-PDIP