☰
TC7116IJL
TC7116IJL
Obsolete
Description:  IC DRVR 7 SEG 3 1/2 DGT 40CERDIP
Manufacturer:  Microchip Technology
Datasheet:   TC7116IJL Datasheet
History Price: Obsolete
In Stock: 11080
TC7116IJL vs TC7135CLI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
800 μA
1 mA
Voltage - Supply
9V
4V ~ 6V
Operating Temperature
-25 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-CDIP (0.600", 15.24mm)
28-LCC (J-Lead)
Supplier Device Package
40-CERDIP
28-PLCC (11.51x11.51)