☰
TC7117ACKW
TC7117ACKW
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Manufacturer:  Microchip Technology
Datasheet:   TC7117ACKW Datasheet
History Price: $14.89302
In Stock: 31760
TC7117ACKW vs TC7126IPL
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 3.5 Digits
Current - Supply
800 μA
55 μA
Voltage - Supply
5V
9V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-QFP
40-DIP (0.600", 15.24mm)
Supplier Device Package
44-MQFP (10x10)
40-PDIP