Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7126CKW
TC7126CKW
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Manufacturer:
Microchip Technology
Datasheet:
TC7126CKW Datasheet
History Price: $17.53240
In Stock: 20600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7126CKW vs TC7135CLI713
Part No
TC7126CKW
TC7135CLI713
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
55 μA
1 mA
Voltage - Supply
9V
4V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
28-LCC (J-Lead)
Supplier Device Package
44-MQFP (10x10)
28-PLCC (11.51x11.51)