☰
TC7126CLW
TC7126CLW
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   TC7126CLW Datasheet
History Price: $9.79444
In Stock: 1040
TC7126CLW vs TC7129CKW
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
55 μA
800 μA
Voltage - Supply
9V
6V ~ 12V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-QFP
Supplier Device Package
44-PLCC (16.59x16.59)
44-PQFP (10x10)