☰
TC7129CKW713
TC7129CKW713
Active
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 44QFP
Manufacturer:  Microchip Technology
History Price: $18.39102
In Stock: 13720
TC7129CKW713 vs TC7135CLI
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
A/D 4.5 Digits
A/D 4.5 Digits
Current - Supply
800 μA
1 mA
Voltage - Supply
6V ~ 12V
4V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
28-LCC (J-Lead)
Supplier Device Package
44-PQFP (10x10)
28-PLCC (11.51x11.51)