☰
TC7129CLW
TC7129CLW
Active
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   TC7129CLW Datasheet
History Price: $28.64111
In Stock: 25360
TC7129CLW vs TC7136CPL
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 4.5 Digits
A/D 3.5 Digits
Current - Supply
800 μA
70 μA
Voltage - Supply
6V ~ 12V
9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
40-DIP (0.600", 15.24mm)
Supplier Device Package
44-PLCC (16.59x16.59)
40-PDIP