☰
TC7129CPL
TC7129CPL
Active
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 40DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7129CPL Datasheet
History Price: $24.97000
In Stock: 18880
TC7129CPL vs TC7126CLW
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 4.5 Digits
A/D 3.5 Digits
Current - Supply
800 μA
55 μA
Voltage - Supply
6V ~ 12V
9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
40-PDIP
44-PLCC (16.59x16.59)