☰
TC7135CBU713
TC7135CBU713
Obsolete
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 64QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 21920
TC7135CBU713 vs TC7135CLI
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
A/D 4.5 Digits
A/D 4.5 Digits
Current - Supply
1 mA
1 mA
Voltage - Supply
4V ~ 6V
4V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
28-LCC (J-Lead)
Supplier Device Package
64-MQFP (14x14)
28-PLCC (11.51x11.51)