Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7135CLI713
TC7135CLI713
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 4 1/2 DIGIT 28PLCC
Manufacturer:
Microchip Technology
Datasheet:
TC7135CLI713 Datasheet
History Price: Obsolete
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7135CLI713 vs TC7126CKW
Part No
TC7135CLI713
TC7126CKW
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
-
Digits or Characters
A/D 4.5 Digits
A/D 3.5 Digits
Current - Supply
1 mA
55 μA
Voltage - Supply
4V ~ 6V
9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
44-QFP
Supplier Device Package
28-PLCC (11.51x11.51)
44-MQFP (10x10)