☰
TC7135CPI
TC7135CPI
Obsolete
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 28DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7135CPI Datasheet
History Price: Obsolete
In Stock: 4720
TC7135CPI vs TC7129CPL
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
-
Digits or Characters
A/D 4.5 Digits
A/D 4.5 Digits
Current - Supply
1 mA
800 μA
Voltage - Supply
4V ~ 6V
6V ~ 12V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
40-PDIP