Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7135CPI
TC7135CPI
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 4 1/2 DIGIT 28DIP
Manufacturer:
Microchip Technology
Datasheet:
TC7135CPI Datasheet
History Price: Obsolete
In Stock: 28660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7135CPI vs TC7135CBU
Part No
TC7135CPI
TC7135CBU
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
A/D 4.5 Digits
A/D 4.5 Digits
Current - Supply
1 mA
1 mA
Voltage - Supply
4V ~ 6V
4V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
64-BQFP
Supplier Device Package
28-PDIP
64-MQFP (14x14)