☰
TC7135CPI
TC7135CPI
Obsolete
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 28DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7135CPI Datasheet
History Price: Obsolete
In Stock: 4720
TC7135CPI vs TC7136ACKW
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
-
Digits or Characters
A/D 4.5 Digits
A/D 3.5 Digits
Current - Supply
1 mA
70 μA
Voltage - Supply
4V ~ 6V
9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
44-QFP
Supplier Device Package
28-PDIP
44-MQFP (10x10)