☰
TC7136ACKW
TC7136ACKW
Obsolete
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Manufacturer:  Microchip Technology
Datasheet:   TC7136ACKW Datasheet
History Price: Obsolete
In Stock: 18480
TC7136ACKW vs TC7135CBU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
70 μA
1 mA
Voltage - Supply
9V
4V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
64-BQFP
Supplier Device Package
44-MQFP (10x10)
64-MQFP (14x14)