☰
TC7136ACLW
TC7136ACLW
Obsolete
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   TC7136ACLW Datasheet
History Price: Obsolete
In Stock: 34080
TC7136ACLW vs TC7107ACLW
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 3.5 Digits
Current - Supply
70 μA
800 μA
Voltage - Supply
9V
5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC (16.59x16.59)