TC74AC00PF
TC74AC00PF
Active
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TC74AC00PF Datasheet
History Price: $0.56000
In Stock: 30400
TC74AC00PF vs TC7W04FU,LF
Series
TC74AC
TC7W
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
4
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
2V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.65V
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 3.85V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
13ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
8-SSOP
Package / Case
14-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)