TC74AC04FTEL
TC74AC04FTEL
Not For New Designs
Description:  IC INVERTER 6CH 1-INP 14TSSOP
Manufacturer:  Toshiba Semiconductor
History Price: $0.14167
In Stock: 29600
TC74AC04FTEL vs TC7WU04FK,LF
Series
TC74AC
TC7WU
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
3
Number of Inputs
1
3
Features
-
-
Voltage - Supply
2V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.65V
0.3V ~ 1.2V
Input Logic Level - High
1.5V ~ 3.85V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
6.6ns @ 5V, 50pF
10ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
8-SSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-VFSOP (0.091", 2.30mm Width)