☰
TC7662AMJA
TC7662AMJA
Active
Description:  IC REG CHARG PUMP INV 8CERDIP
Manufacturer:  Microchip Technology
Datasheet:   TC7662AMJA Datasheet
History Price: $35.23000
In Stock: 34480
TC7662AMJA vs TC7662BCOA713
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
1.5V
Voltage - Input (Max)
18V
15V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
40mA
20mA
Frequency - Switching
12kHz
10kHz ~ 35kHz
Synchronous Rectifier
No
No
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC