☰
TC7662BCOA
TC7662BCOA
Active
Description:  IC REG CHARG PUMP INV 20MA 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   TC7662BCOA Datasheet
History Price: $2.72000
In Stock: 27600
TC7662BCOA vs TC7660SEOA
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
1.5V
Voltage - Input (Max)
15V
12V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
20mA
20mA
Frequency - Switching
10kHz ~ 35kHz
10kHz ~ 45kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC