Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology TC7662BEOA
TC7662BEOA
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARG PUMP INV 20MA 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
TC7662BEOA Datasheet
History Price: $3.17000
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7662BEOA vs TC7662AMJA
Part No
TC7662BEOA
TC7662AMJA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
3V
Voltage - Input (Max)
15V
18V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
20mA
40mA
Frequency - Switching
10kHz ~ 35kHz
12kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CERDIP