☰
TC7SET17FTE85LF
TC7SET17FTE85LF
Active
Description:  IC BUFFER NON-INVERT 5.5V SMV
Manufacturer:  Toshiba Semiconductor
History Price: $0.42000
In Stock: 700
TC7SET17FTE85LF vs TC7WT241FUTE12LF
Series
TC7SET
TC7WT
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
1
1
Input Type
Schmitt Trigger
-
Output Type
Push-Pull
3-State
Current - Output High, Low
8mA, 8mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SMV
8-SSOP