Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7309
TDA7309
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 20DIP
Manufacturer:
STMicroelectronics
Datasheet:
TDA7309 Datasheet
History Price: Obsolete
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7309 vs TDA7721
Part No
TDA7309
TDA7721
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Audio Systems
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
6V ~ 10V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
1dB
100dB
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-DIP
28-TSSOP