☰
TDA7319
TDA7319
Obsolete
Description:  IC AUDIO TONE PROCESSOR 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7319 Datasheet
History Price: Obsolete
In Stock: 31680
TDA7319 vs TDA7721
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
6V ~ 10.5V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
1dB
100dB
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-DIP
28-TSSOP