☰
TDA7432D013TR
TDA7432D013TR
Obsolete
Description:  IC AUDIO TONE PROCESSOR 20SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 20240
TDA7432D013TR vs TDA7721
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
7V ~ 10.2V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SO
28-TSSOP