☰
TDA7437N
TDA7437N
Obsolete
Description:  IC AUDIO TONE PROCESSOR 44LQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7437N Datasheet
History Price: Obsolete
In Stock: 49600
TDA7437N vs TDA7721
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
6V ~ 10.2V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-LQFP (10x10)
28-TSSOP