☰
TDA7440D013TR
TDA7440D013TR
Active
Description:  IC AUDIO TONE PROCESSOR 28SO
Manufacturer:  STMicroelectronics
History Price: $5.78000
In Stock: 44560
TDA7440D013TR vs TDA7721
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Consumer Audio
Automotive Audio
Number of Channels
4
6
Interface
I2C
I2C
Voltage - Supply
6V ~ 10.2V
4.5V ~ 13V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SO
28-TSSOP