☰
TDA7442D
TDA7442D
Obsolete
Description:  IC AUDIO TONE PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7442D Datasheet
History Price: Obsolete
In Stock: 37680
TDA7442D vs TDA7721
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Consumer Audio
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
7V ~ 10.2V
4.5V ~ 13V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
0.5dB
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SO
28-TSSOP