Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA744813TR
TDA744813TR
Obsolete
Audio Special Purpose
Description:
IC VOLUME CONTROL 20SO
Manufacturer:
STMicroelectronics
Datasheet:
TDA744813TR Datasheet
History Price: Obsolete
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA744813TR vs TDA7721
Part No
TDA744813TR
TDA7721
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Volume Control
Audio Signal Processor
Applications
Professional Audio
Automotive Audio
Number of Channels
6
6
Interface
I2C
I2C
Voltage - Supply
4.75V ~ 10V
4.5V ~ 13V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-79dB
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SO
28-TSSOP