☰
TDA7463AD
TDA7463AD
Obsolete
Description:  IC AUDIO TONE PROCESSOR 20SSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7463AD Datasheet
History Price: Obsolete
In Stock: 41360
TDA7463AD vs TDA7721
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Consumer Audio
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
1.8V ~ 3V
4.5V ~ 13V
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP