☰
TDA7464$
TDA7464$
Obsolete
Description:  IC AUDIO TONE PROCESSOR 44TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7464$ Datasheet
History Price: Obsolete
In Stock: 29660
TDA7464$ vs TDA7721
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Signal Mixing
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
7V ~ 10.2V
4.5V ~ 13V
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
Audio Matrix
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-TQFP (10x10)
28-TSSOP