Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7500A
TDA7500A
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 100TQFP
Manufacturer:
STMicroelectronics
Datasheet:
TDA7500A Datasheet
History Price: Obsolete
In Stock: 20480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7500A vs TDA7319
Part No
TDA7500A
TDA7319
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Tone Processor
Applications
Digital Audio Interfacing
Automotive Audio, Consumer Audio
Number of Channels
6
2
Interface
I2C, SPI
I2C
Voltage - Supply
3.15V ~ 3.45V
6V ~ 10.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Specifications
AM, FM
1dB
Mounting Type
Surface Mount
Through Hole
Package / Case
100-LQFP Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
100-TQFP-EP (14x14)
20-DIP