Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7500A
TDA7500A
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 100TQFP
Manufacturer:
STMicroelectronics
Datasheet:
TDA7500A Datasheet
History Price: Obsolete
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7500A vs TDA7403D
Part No
TDA7500A
TDA7403D
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Digital Audio Interfacing
Automotive Audio
Number of Channels
6
2
Interface
I2C, SPI
I2C
Voltage - Supply
3.15V ~ 3.45V
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 80 ℃ (TA)
Specifications
AM, FM
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-TQFP-EP (14x14)
20-SO