☰
TDA7500A
TDA7500A
Obsolete
Description:  IC FULLY INTEG PROCESSOR 100TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7500A Datasheet
History Price: Obsolete
In Stock: 38160
TDA7500A vs TDA7721TR
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Discontinued
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Digital Audio Interfacing
Automotive Audio
Number of Channels
6
6
Interface
I2C, SPI
I2C
Voltage - Supply
3.15V ~ 3.45V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Specifications
AM, FM
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
100-TQFP-EP (14x14)
28-TSSOP