☰
TDA7716N
TDA7716N
Active
Description:  IC PROCESSOR AUDIO CAR 44LQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7716N Datasheet
History Price: Active
In Stock: 3760
TDA7716N vs TDA7721
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tube
Status
Active
Active
Function
-
Audio Signal Processor
Applications
-
Automotive Audio
Number of Channels
-
6
Interface
-
I2C
Voltage - Supply
-
4.5V ~ 13V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-LQFP (10x10)
28-TSSOP