Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7718C
TDA7718C
Active
Audio Special Purpose
Description:
ADD INFOTAINMENT
Manufacturer:
STMicroelectronics
Datasheet:
TDA7718C Datasheet
History Price: $2.66805
In Stock: 19360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7718C vs TDA7721
Part No
TDA7718C
TDA7721
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
-
Audio Signal Processor
Applications
-
Automotive Audio
Number of Channels
-
6
Interface
-
I2C
Voltage - Supply
-
4.5V ~ 13V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP