Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7718TR
TDA7718TR
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 28TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
TDA7718TR Datasheet
History Price: Active
In Stock: 41840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7718TR vs TDA7721
Part No
TDA7718TR
TDA7721
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
3
6
Interface
I2C
I2C
Voltage - Supply
7.5V ~ 10V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP