☰
TDA7721TR
TDA7721TR
Discontinued
Description:  IC AUDIO SIGNAL PROCESSR 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7721TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14320
TDA7721TR vs TDA7721
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
6
6
Interface
I2C
I2C
Voltage - Supply
4.5V ~ 13V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
100dB
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP