Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7801PDTR
TDA7801PDTR
Last Time Buy
Audio Special Purpose
Description:
IC AMP D QUAD 72W POWERSO-36
Manufacturer:
STMicroelectronics
Datasheet:
TDA7801PDTR Datasheet
History Price: $9.23122
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7801PDTR vs TDA7721
Part No
TDA7801PDTR
TDA7721
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Last Time Buy
Active
Function
Audio Amplifier
Audio Signal Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
4
6
Interface
I2C, I2S, TDM
I2C
Voltage - Supply
8V ~ 18V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
115dB
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
PowerSO-36 Exposed Top Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
PowerSO-36
28-TSSOP