Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7802SMTR
TDA7802SMTR
Active
Audio Special Purpose
Description:
IC AMP D QUAD 72W 27FLEXIWATT
Manufacturer:
STMicroelectronics
Datasheet:
TDA7802SMTR Datasheet
History Price: $12.22000
In Stock: 9280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7802SMTR vs TDA7721
Part No
TDA7802SMTR
TDA7721
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Audio Amplifier
Audio Signal Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
4
6
Interface
I2C
I2C
Voltage - Supply
-
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
115dB
100dB
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP