Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Texas Instruments TDC1011PW
TDC1011PW
Active
Interface - Sensor and Detector Interfaces
Description:
IC AFE ULTRA SENSING 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
TDC1011PW Datasheet
History Price: $2.84000
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDC1011PW vs TDC-GP1
Part No
TDC1011PW
TDC-GP1
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
ScioSense BV
Series
-
-
Packaging
Bulk or Tube
Tray
Status
Active
Obsolete
Type
Front End
Converter
Input Type
Ultrasound
-
Output Type
Digital
-
Current - Supply
2.8 mA
1.5 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
44-LQFP
Supplier Device Package
28-TSSOP
44-TQFP (10x10)