☰
TEA6422D
TEA6422D
Obsolete
Description:  IC AUDIO SWITCH DUAL 6X3 28SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TEA6422D Datasheet
History Price: Obsolete
In Stock: 4960
TEA6422D vs TEA6420DT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Audio
Audio
Multiplexer/Demultiplexer Circuit
6:3
5:4
Switch Circuit
-
-
Number of Channels
2
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
8V ~ 11V
8V ~ 10.2V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
I2C
I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
28-SO