Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD1022
THC63LVD1022
Active
Interface - Serializers, Deserializers
Description:
10BIT DUAL LVDS_LVCMOS 100TQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD1022 Datasheet
History Price: $8.13073
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD1022 vs THCV218-B
Part No
THC63LVD1022
THCV218-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
-
THine
Packaging
Tray
Bulk
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
525Mbps
3.4Gbs
Input Type
LVDS
V-by-One?HS
Output Type
LVCMOS
CMOS/TTL
Number of Inputs
12
2
Number of Outputs
1
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
145-TFBGA
Supplier Device Package
100-TQFP (14x14)
145-TFBGA (12x12)