THC63LVD1022
THC63LVD1022
Active
Description:  10BIT DUAL LVDS_LVCMOS 100TQFP
Manufacturer:  THine Solutions
History Price: $8.13073
In Stock: 38800
THC63LVD1022 vs THCV226-B
Series
-
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
525Mbps
3.4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
LVCMOS
LVDS
Number of Inputs
12
4
Number of Outputs
1
24
Voltage - Supply
3V ~ 3.6V
1.8V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
128-TQFP
Supplier Device Package
100-TQFP (14x14)
128-TQFP (14x14)